Manufacturer: Micron Technology Inc.
Win Source Part Number: 886446-MTFC64GAJAECE
Series: e•MMC™
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NAND Memory IC 512Gb (64G x 8) MMC 169-LFBGA (14x18)
Package: Tray
Package: 169-LFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 169-LFBGA (14x18)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 980
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0071
FLASH - NAND Memory IC 512Gb (64G x 8) MMC 169-LFBGA (14x18)
IC FLASH 512GBIT MMC 169LFBGA Product overview: MTFC64GAJAECE-AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC64GAJAECE-AA
FLASH MEMORY, 512GBIT, -40 TO 105DEG C; Flash Memory Type:eMMC NAND; Memory Size:512Gbit; Flash Memory Configuration:64G x 8bit; IC Interface Type:Parallel; Memory Case Style:LFBGA; No. of Pins:169Pins; Clock Frequency:200MHz RoHS Compliant: Yes
FLASH MEMORY, 512GBIT, -40 TO 105DEG C ROHS COMPLIANT: YES
IC FLASH 512GBIT MMC 169LFBGA
IC FLASH 512GBIT MMC 169LFBGA
IC FLASH 512GBIT MMC 169LFBGA
FLASH - NAND Memory IC 512Gbit MMC 169-LFBGA (14x18)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 886446-MTFC64GAJAECE-AAT | MTFC64GAJAECE-AAT-ND | 774-MTFC64GAJAECE-AAT | 80AH7150 | 33AK8988 | MTFC64GAJAECE-AAT | MTFC64GAJAECE-AAT | MTFC64GAJAECE-AAT | MTFC64GAJAECE-AAT |
| Product Name | Memory - Flash - MTFC64GAJAECE-AAT | Memory | Memory IC and Storage Component | Flash Memory, 512Gbit, -40 To 105Deg C; Flash Memory Type Micron | Flash Memory, 512Gbit, -40 To 105Deg C Rohs Compliant Micron | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash | Flash | Flash; Flash | Flash; FLASH - NAND | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Package Type | BGA; 169-LFBGA (14x18) | 169-LFBGA | BGA; Tray | LFBGA | 169-LFBGA | BGA; 169-LFBGA | |||
| Data Rate | 200 MHz |