Manufacturer: Micron Technology Inc.
Win Source Part Number: 886444-MTFC4GMWDQ-AI
Series: e•MMC™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 32Gb (4G x 8) MMC 100-LBGA (14x18)
Package: Tray
Package: 100-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-LBGA (14x18)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 980
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH - NAND Memory IC 32Gb (4G x 8) MMC 100-LBGA (14x18)
IC FLASH 32GBIT MMC 100LBGA Product overview: MTFC4GMWDQ-AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GMWDQ-AIT can be used for catalog matching and distributor lookup.
FLASH - NAND Memory IC 32Gbit MMC 100-LBGA (14x18)
IC FLASH 32GBIT MMC 100LBGA
IC FLASH 32GBIT MMC 100LBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 886444-MTFC4GMWDQ-AIT | MTFC4GMWDQ-AIT-ND | 774-MTFC4GMWDQ-AIT | MTFC4GMWDQ-AIT | MTFC4GMWDQ-AIT | MTFC4GMWDQ-AIT |
| Product Name | Memory - Flash - MTFC4GMWDQ-AIT | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |