IC FLASH 32GBIT MMC 100LBGA Product overview: MTFC4GMWDQ-AIT A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GMWDQ-AIT A can be used for catalog matching and distributor lookup.
FLASH - NAND Memory IC 32Gb (4G x 8) MMC 100-LBGA (14x18)
Win Source Part Number: 1032415-MTFC4GMWDQ-A
Category: Integrated Circuits (ICs)>Memory
Series: e•MMC™
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 32Gb (4G x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 100-LBGA
Supplier Device Package: 100-LBGA (14x18)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Memory Interface: MMC
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Other Names: MTFC4GMWDQ-AITA
Base Product Number: MTFC4
FLASH MEMORY, 32GBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:32Gbit; Flash Memory Configuration:4G x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:100Pins; Clock Frequency:200MHz RoHS Compliant: Yes
FLASH - NAND Memory IC 32Gbit MMC 100-LBGA (14x18)
IC FLASH 32GBIT MMC 100LBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MTFC4GMWDQ-AIT A | MTFC4GMWDQ-AITA-ND | 1032415-MTFC4GMWDQ-AIT A | MTFC4GMWDQ-AIT A | 80AH7147 | MTFC4GMWDQ-AIT A | MTFC4GMWDQ-AIT A |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Flash Memory, 32Gbit, -40 To 85Deg C; Flash Memory Type Micron | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; Bulk | 100-LBGA | LBGA | BGA; 100-LBGA | BGA | ||
| Supply Voltage | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |