Micron Technology, Inc. Memory MTFC4GMWDQ-3M AIT

Description
FLASH - NAND Memory IC 32Gb (4G x 8) MMC 100-LBGA (14x18)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 32Gb (4G x 8) MMC 100-LBGA (14x18)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MTFC4GMWDQ-3MAIT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 32Gb (4G x 8) MMC 100-LBGA (14x18)

FLASH - NAND Memory IC 32Gb (4G x 8) MMC 100-LBGA (14x18)

Buy Now Datasheet
Memory IC and Storage Component - 774-MTFC4GMWDQ-3M AIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC4GMWDQ-3M AIT
Memory IC and Storage Component 774-MTFC4GMWDQ-3M AIT
IC FLASH 32GBIT MMC 100LBGA Product overview: MTFC4GMWDQ-3M AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GMWDQ-3M AIT can be used for catalog matching and distributor lookup.

IC FLASH 32GBIT MMC 100LBGA Product overview: MTFC4GMWDQ-3M AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GMWDQ-3M AIT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MTFC4GMWDQ-3M AIT - 208916-MTFC4GMWDQ-3M AIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MTFC4GMWDQ-3M AIT
208916-MTFC4GMWDQ-3M AIT
Memory - Flash - MTFC4GMWDQ-3M AIT 208916-MTFC4GMWDQ-3M AIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 208916-MTFC4GMWDQ-3M AIT Technology: FLASH - NAND Memory Size: 32Gb (4G x 8) Family Name: MTFC4GMWDQ-3M Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): MTFC4GMWDQ-3M AIT TR; MTFC4GMWDQ-3M AIT A; Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 208916-MTFC4GMWDQ-3M AIT
Technology: FLASH - NAND
Memory Size: 32Gb (4G x 8)
Family Name: MTFC4GMWDQ-3M
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): MTFC4GMWDQ-3M AIT TR; MTFC4GMWDQ-3M AIT A;
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
IC FLASH 32GBIT MMC 100LBGA

IC FLASH 32GBIT MMC 100LBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MTFC4GMWDQ-3M AIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC4GMWDQ-3M AIT
Integrated Circuits (ICs) - Memory - Memory MTFC4GMWDQ-3M AIT
IC FLASH 32GBIT MMC 100LBGA

IC FLASH 32GBIT MMC 100LBGA

Supplier's Site
IC FLASH 32GBIT MMC 100LBGA

IC FLASH 32GBIT MMC 100LBGA

Supplier's Site
Memory - MTFC4GMWDQ-3M AIT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 32Gbit MMC 100-LBGA (14x18)

FLASH - NAND Memory IC 32Gbit MMC 100-LBGA (14x18)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MTFC4GMWDQ-3MAIT-ND 774-MTFC4GMWDQ-3M AIT 208916-MTFC4GMWDQ-3M AIT MTFC4GMWDQ-3M AIT MTFC4GMWDQ-3M AIT MTFC4GMWDQ-3M AIT MTFC4GMWDQ-3M AIT
Product Name Memory Memory IC and Storage Component Memory - Flash - MTFC4GMWDQ-3M AIT Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile Flash; FLASH - NAND Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory IC and Storage Component - 736-CY7C68033-56LTXC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tray
View Details
2 suppliers
Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details