FLASH - NAND Memory IC 32Gb (4G x 8) MMC 100-LBGA (14x18)
FLASH MEMORY, 32GBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:32Gbit; Flash Memory Configuration:4G x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:100Pins; Clock Frequency:200MHz RoHS Compliant: Yes
IC FLASH 32GBIT MMC 100LBGA
FLASH - NAND Memory IC 32Gbit MMC 100-LBGA (14x18)
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MTFC4GMWDQ-3MAITA-ND | MTFC4GMWDQ-3M AIT A | MTFC4GMWDQ-3M AIT A | 80AH7148 | MTFC4GMWDQ-3M AIT A | MTFC4GMWDQ-3M AIT A |
| Product Name | Memory | Memory | Memory | Flash Memory, 32Gbit, -40 To 85Deg C; Flash Memory Type Micron | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; FLASH - NAND | Flash; Flash | Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 100-LBGA | 100-LBGA | LBGA | BGA | BGA; 100-LBGA | |
| Supply Voltage | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |