IC FLASH 32GBIT MMC 153TFBGA Product overview: MTFC4GMWDM-3M AIT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GMWDM-3M AIT TR can be used for catalog matching and distributor lookup.
Manufacturer: Micron Technology Inc.
Win Source Part Number: 790259-MTFC4GMWDM-3M
Series: eMMC
Operating Temperature Range: -40°C ~ 85°C (TA)
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 32Gb (4G x 8)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: MMC
Alternative Parts (Cross-Reference): MTFC4GMWDM-3MAIT; MTFC4GMWDM-3M AIT TR;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-TFBGA (11.5x13)
IC FLASH 32GBIT MMC 153TFBGA
FLASH - NAND Memory IC 32Gbit MMC 153-TFBGA (11.5x13)
IC FLASH 32GBIT MMC 153TFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MTFC4GMWDM-3M AIT TR | 790259-MTFC4GMWDM-3M AIT TR | 557-1973-2-ND | MTFC4GMWDM-3M AIT TR | MTFC4GMWDM-3M AIT TR | MTFC4GMWDM-3M AIT TR |
| Product Name | Memory IC and Storage Component | Memory - Flash - MTFC4GMWDM-3M AIT TR | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |