FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-TFBGA (11.5x13)
IC FLASH 32GBIT MMC 153TFBGA
FLASH - NAND Memory IC 32Gbit MMC 153-TFBGA (11.5x13)
IC FLASH 32GBIT MMC 153TFBGA
FLASH MEMORY, 32GBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:32Gbit; Flash Memory Configuration:4G x 8bit; IC Interface Type:Parallel; Memory Case Style:TFBGA; No. of Pins:153Pins; Clock Frequency:200MHz RoHS Compliant: Yes
IC FLASH 32GBIT MMC 153TFBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MTFC4GMWDM-3MAITA-ND | MTFC4GMWDM-3M AIT A | MTFC4GMWDM-3M AIT A | MTFC4GMWDM-3M AIT A | 80AH7146 | MTFC4GMWDM-3M AIT A |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Flash Memory, 32Gbit, -40 To 85Deg C; Flash Memory Type Micron | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NAND | Flash | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 153-TFBGA | BGA | BGA; 153-TFBGA | 153-TFBGA | TFBGA | |
| Supply Voltage | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V |