Micron Technology, Inc. Memory MTFC4GMVEA-4M IT

Description
FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-WFBGA (11.5x13)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-WFBGA (11.5x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MTFC4GMVEA-4MIT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-WFBGA (11.5x13)

FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-WFBGA (11.5x13)

Buy Now Datasheet
Memory - Flash - MTFC4GMVEA-4M IT - 790258-MTFC4GMVEA-4M IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MTFC4GMVEA-4M IT
790258-MTFC4GMVEA-4M IT
Memory - Flash - MTFC4GMVEA-4M IT 790258-MTFC4GMVEA-4M IT
Manufacturer: Micron Technology Inc. Win Source Part Number: 790258-MTFC4GMVEA-4M IT Series: eMMC Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 153-WFBGA Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Gb (4G x 8) Family Name: MTFC4GMVEA Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: MMC Manufacturer Package: 153-WFBGA (11.5x13) Alternative Parts (Cross-Reference): KLM4G1FE3B-B001; MTFC4GMDEA-4M IT; MTFC4GACAJCN-4M IT; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 790258-MTFC4GMVEA-4M IT
Series: eMMC
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 153-WFBGA
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 32Gb (4G x 8)
Family Name: MTFC4GMVEA
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: MMC
Manufacturer Package: 153-WFBGA (11.5x13)
Alternative Parts (Cross-Reference): KLM4G1FE3B-B001; MTFC4GMDEA-4M IT; MTFC4GACAJCN-4M IT;
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-MTFC4GMVEA-4M IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC4GMVEA-4M IT
Memory IC and Storage Component 774-MTFC4GMVEA-4M IT
IC FLASH 32GBIT MMC 153WFBGA Product overview: MTFC4GMVEA-4M IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GMVEA-4M IT can be used for catalog matching and distributor lookup.

IC FLASH 32GBIT MMC 153WFBGA Product overview: MTFC4GMVEA-4M IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GMVEA-4M IT can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 32GBIT MMC 153WFBGA

IC FLASH 32GBIT MMC 153WFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MTFC4GMVEA-4M IT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC4GMVEA-4M IT
Integrated Circuits (ICs) - Memory - Memory MTFC4GMVEA-4M IT
IC FLASH 32GBIT MMC 153WFBGA

IC FLASH 32GBIT MMC 153WFBGA

Supplier's Site
Memory - MTFC4GMVEA-4M IT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 32Gbit MMC 153-WFBGA (11.5x13)

FLASH - NAND Memory IC 32Gbit MMC 153-WFBGA (11.5x13)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MTFC4GMVEA-4MIT-ND 790258-MTFC4GMVEA-4M IT 774-MTFC4GMVEA-4M IT MTFC4GMVEA-4M IT MTFC4GMVEA-4M IT MTFC4GMVEA-4M IT
Product Name Memory Memory - Flash - MTFC4GMVEA-4M IT Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details
Quad Memory IC and Storage Component - 774-S25FL116K0XMFIQ10 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers