Micron Technology, Inc. Integrated Circuits (ICs) - Memory MTFC4GMUEA-WT

Description
Win Source Part Number: 1214610-MTFC4GMUEA-W T Category: Integrated Circuits (ICs)>Memory Series: e•MMC™ Package: Tray Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 32Gb (4G x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 153-WFBGA Supplier Device Package: 153-WFBGA (11.5x13) Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: FLASH Memory Interface: MMC ECCN: 3A991B1A Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: MTFC4 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1214610-MTFC4GMUEA-W T Category: Integrated Circuits (ICs)>Memory Series: e•MMC™ Package: Tray Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 32Gb (4G x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 153-WFBGA Supplier Device Package: 153-WFBGA (11.5x13) Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: FLASH Memory Interface: MMC ECCN: 3A991B1A Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: MTFC4 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1214610-MTFC4GMUEA-WT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1214610-MTFC4GMUEA-WT
Integrated Circuits (ICs) - Memory 1214610-MTFC4GMUEA-WT
Win Source Part Number: 1214610-MTFC4GMUEA-W T Category: Integrated Circuits (ICs)>Memory Series: e•MMC™ Package: Tray Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 32Gb (4G x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 153-WFBGA Supplier Device Package: 153-WFBGA (11.5x13) Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: FLASH Memory Interface: MMC ECCN: 3A991B1A Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: MTFC4 Product Status: Obsolete

Win Source Part Number: 1214610-MTFC4GMUEA-WT
Category: Integrated Circuits (ICs)>Memory
Series: e•MMC™
Package: Tray
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 32Gb (4G x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 153-WFBGA
Supplier Device Package: 153-WFBGA (11.5x13)
Temperature Range - Operating: -25°C ~ 85°C (TA)
Memory Format: FLASH
Memory Interface: MMC
ECCN: 3A991B1A
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Base Product Number: MTFC4
Product Status: Obsolete

Buy Now
32Gb Memory IC and Storage Component - 774-MTFC4GMUEA-WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32Gb Memory IC and Storage Component
774-MTFC4GMUEA-WT
32Gb Memory IC and Storage Component 774-MTFC4GMUEA-WT
IC FLASH 32GBIT MMC 153WFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-WFBGA (11.5x13) Product overview: MTFC4GMUEA-WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Gb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Gb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GMUEA-WT can be used for catalog matching and distributor lookup.

IC FLASH 32GBIT MMC 153WFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-WFBGA (11.5x13) Product overview: MTFC4GMUEA-WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Gb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Gb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GMUEA-WT can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 32GBIT MMC 153WFBGA

IC FLASH 32GBIT MMC 153WFBGA

Supplier's Site Datasheet
Memory - MTFC4GMUEA-WT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 32Gbit MMC 153-WFBGA (11.5x13)

FLASH - NAND Memory IC 32Gbit MMC 153-WFBGA (11.5x13)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1214610-MTFC4GMUEA-WT 774-MTFC4GMUEA-WT MTFC4GMUEA-WT MTFC4GMUEA-WT
Product Name Integrated Circuits (ICs) - Memory 32Gb Memory IC and Storage Component Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
Quad Memory IC and Storage Component - 774-S25FL064LABMFB013 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
5 suppliers
 - MD28F010-90 - Rochester Electronics
Rochester Electronics
Specs
Memory Category Flash
Package Type DIP; CDIP
View Details
3 suppliers