Micron Technology, Inc. Memory IC and Storage Component MTFC4GMUEA-WT TR

Description
IC FLASH 32GBIT MMC 153WFBGA Product overview: MTFC4GMUEA-WT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GMUEA-WT TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 32GBIT MMC 153WFBGA Product overview: MTFC4GMUEA-WT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GMUEA-WT TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MTFC4GMUEA-WT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC4GMUEA-WT TR
Memory IC and Storage Component 774-MTFC4GMUEA-WT TR
IC FLASH 32GBIT MMC 153WFBGA Product overview: MTFC4GMUEA-WT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GMUEA-WT TR can be used for catalog matching and distributor lookup.

IC FLASH 32GBIT MMC 153WFBGA Product overview: MTFC4GMUEA-WT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GMUEA-WT TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MTFC4GMUEA-WT TR - 790257-MTFC4GMUEA-WT TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MTFC4GMUEA-WT TR
790257-MTFC4GMUEA-WT TR
Memory - Flash - MTFC4GMUEA-WT TR 790257-MTFC4GMUEA-WT TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 790257-MTFC4GMUEA-WT TR Series: eMMC Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C (TA) Package: 153-WFBGA Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Gb (4G x 8) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: MMC Manufacturer Package: 153-WFBGA (11.5x13) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 790257-MTFC4GMUEA-WT TR
Series: eMMC
Packaging: Reel package
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 153-WFBGA
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 32Gb (4G x 8)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: MMC
Manufacturer Package: 153-WFBGA (11.5x13)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Memory - MTFC4GMUEA-WTTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-WFBGA (11.5x13)

FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-WFBGA (11.5x13)

Buy Now Datasheet
Memory - MTFC4GMUEA-WT TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 32Gbit MMC 153-WFBGA (11.5x13)

FLASH - NAND Memory IC 32Gbit MMC 153-WFBGA (11.5x13)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MTFC4GMUEA-WT TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC4GMUEA-WT TR
Integrated Circuits (ICs) - Memory - Memory MTFC4GMUEA-WT TR
IC FLASH 32GBIT MMC 153WFBGA

IC FLASH 32GBIT MMC 153WFBGA

Supplier's Site
IC FLASH 32GBIT MMC 153WFBGA

IC FLASH 32GBIT MMC 153WFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MTFC4GMUEA-WT TR 790257-MTFC4GMUEA-WT TR MTFC4GMUEA-WTTR-ND MTFC4GMUEA-WT TR MTFC4GMUEA-WT TR MTFC4GMUEA-WT TR
Product Name Memory IC and Storage Component Memory - Flash - MTFC4GMUEA-WT TR Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - S25FL116K0XBHV023 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 16000 kbits
View Details
2 suppliers
Memory - 71024S12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details