Micron Technology, Inc. Memory - Flash - MTFC4GLYAM-WT TR MTFC4GLYAM-WT TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 790256-MTFC4GLYAM-WT TR Series: eMMC Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C (TA) Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Gb (4G x 8) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: MMC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 790256-MTFC4GLYAM-WT TR Series: eMMC Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C (TA) Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Gb (4G x 8) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: MMC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MTFC4GLYAM-WT TR - 790256-MTFC4GLYAM-WT TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MTFC4GLYAM-WT TR
790256-MTFC4GLYAM-WT TR
Memory - Flash - MTFC4GLYAM-WT TR 790256-MTFC4GLYAM-WT TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 790256-MTFC4GLYAM-WT TR Series: eMMC Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C (TA) Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Gb (4G x 8) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: MMC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 790256-MTFC4GLYAM-WT TR
Series: eMMC
Packaging: Reel package
Operating Temperature Range: -25°C ~ 85°C (TA)
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 32Gb (4G x 8)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: MMC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-MTFC4GLYAM-WT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC4GLYAM-WT TR
Memory IC and Storage Component 774-MTFC4GLYAM-WT TR
IC FLASH 32GBIT 153VFBGA Product overview: MTFC4GLYAM-WT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GLYAM-WT TR can be used for catalog matching and distributor lookup.

IC FLASH 32GBIT 153VFBGA Product overview: MTFC4GLYAM-WT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GLYAM-WT TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MTFC4GLYAM-WT TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 32Gbit MMC

FLASH - NAND Memory IC 32Gbit MMC

Buy Now
IC FLASH 32GBIT MMC 153VFBGA

IC FLASH 32GBIT MMC 153VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 790256-MTFC4GLYAM-WT TR 774-MTFC4GLYAM-WT TR MTFC4GLYAM-WT TR MTFC4GLYAM-WT TR
Product Name Memory - Flash - MTFC4GLYAM-WT TR Memory IC and Storage Component Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 64000 kbits
View Details
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details