MODULE EMMC 4GB 100LBGA Product overview: MTFC4GLWDM-4M AAT A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4GB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GLWDM-4M AAT A can be used for catalog matching and distributor lookup.
Manufacturer: Micron Technology Inc.
Win Source Part Number: 886439-MTFC4GLWDM-4M
Features: Memory IC
Package: Tray
Family Name: MTFC4
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1520
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
MLCEMMC32G, TRAY ROHS COMPLIANT: YES
MODULE EMMC 4GB 100LBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MTFC4GLWDM-4M AAT A | 886439-MTFC4GLWDM-4M AAT A | 80AH7145 | MTFC4GLWDM-4M AAT A | MTFC4GLWDM-4M AAT A | MTFC4GLWDM-4M AAT A | MTFC4GLWDM-4M AAT A |
| Product Name | 4GB Memory IC and Storage Component | Memory - EMMC - MTFC4GLWDM-4M AAT A | Mlcemmc32G, Tray Rohs Compliant Micron | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | FLASH - NAND (SLC) | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||||
| Package Type | BGA; Tray | 153-TFBGA |