Win Source Part Number: 1254211-MTFC4GLGDQ-A
Category: Integrated Circuits (ICs)>Memory
Series: e•MMC™
Package: Bulk
Standard Package: 1,000
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 32Gb (4G x 8)
Voltage - Supply: 2.7V ~ 3.6V
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Memory Interface: MMC
ECCN: 3A991B1A
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Base Product Number: MTFC4
Product Status: Obsolete
IC FLASH 32GBIT MMC 100LBGA Product overview: MTFC4GLGDQ-AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GLGDQ-AIT can be used for catalog matching and distributor lookup.
IC FLASH 32GBIT MMC 100LBGA
IC FLASH 32GBIT MMC 100LBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1254211-MTFC4GLGDQ-AIT | 774-MTFC4GLGDQ-AIT | MTFC4GLGDQ-AIT | MTFC4GLGDQ-AIT | MTFC4GLGDQ-AIT |
| Product Name | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 3.6V; 2.7V ~ 3.6V | -40degC ~ 85degC (TA) | 3.6V; 2.7V ~ 3.6V | |
| Density | 32000000 kbits | 32000000 kbits | 32000000 kbits | 32000000 kbits |