Win Source Part Number: 956429-MTFC4GLGDQ-AI
Series: *
Categories: Memory
IC FLASH 32GBIT MMC 100LBGA Product overview: MTFC4GLGDQ-AIT A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GLGDQ-AIT A can be used for catalog matching and distributor lookup.
IC FLASH 32GBIT MMC 100LBGA
FLASH MEMORY, 32GBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:32Gbit; Flash Memory Configuration:4G x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:100Pins; Clock Frequency:52MHz RoHS Compliant: Yes
FLASH - NAND Memory IC 32Gbit MMC 100-LBGA (14x18)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 956429-MTFC4GLGDQ-AIT A | 774-MTFC4GLGDQ-AIT A | MTFC4GLGDQ-AIT A | MTFC4GLGDQ-AIT A | MTFC4GLGDQ-AIT A | 80AH7143 | MTFC4GLGDQ-AIT A |
| Product Name | Memory - EMMC - MTFC4GLGDQ-AIT A | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Flash Memory, 32Gbit, -40 To 85Deg C; Flash Memory Type Micron | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH - NAND | Flash | Flash; FLASH | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 32000000 kbits | 32000000 kbits | 32000000 kbits | 32000000 kbits | 32000000 kbits | 32000000 kbits | |
| Number of Words | 32000000 to 4000000 k |