IC FLASH 32GBIT MMC 153TFBGA Product overview: MTFC4GLGDM-AIT A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GLGDM-AIT A can be used for catalog matching and distributor lookup.
Manufacturer: Micron Technology Inc.
Win Source Part Number: 886437-MTFC4GLGDM-AI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-TFBGA (11.5x13)
Package: 153-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: MTFC4
Categories: Integrated Circuits (ICs)
Case / Package: 153-TFBGA (11.5x13)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1520
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.32.0071
IC FLASH 32GBIT MMC 153TFBGA
FLASH - NAND Memory IC 32Gbit MMC 153-TFBGA (11.5x13)
FLASH MEMORY, 32GBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:32Gbit; Flash Memory Configuration:4G x 8bit; IC Interface Type:Parallel; Memory Case Style:TFBGA; No. of Pins:153Pins; Clock Frequency:52MHz RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MTFC4GLGDM-AIT A | 886437-MTFC4GLGDM-AIT A | MTFC4GLGDM-AIT A | MTFC4GLGDM-AIT A | MTFC4GLGDM-AIT A | MTFC4GLGDM-AIT A | 80AH7142 |
| Product Name | Memory IC and Storage Component | Memory - Flash - MTFC4GLGDM-AIT A | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Flash Memory, 32Gbit, -40 To 85Deg C; Flash Memory Type Micron |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NAND | Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; Tray | BGA; 153-TFBGA (11.5x13) | BGA | BGA; 153-TFBGA | 153-TFBGA | TFBGA | |
| Supply Voltage | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V |