Micron Technology, Inc. Memory - Flash - MTFC4GLDDQ-4M IT MTFC4GLDDQ-4M IT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 755252-MTFC4GLDDQ-4M IT Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 32Gb (4G x 8) Family Name: MTFC4GLDDQ Categories: Integrated Circuits Supplier Device Package: 100-LBGA (14x18) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Memory Interface: MMC Manufacturer Package: 100-LBGA Alternative Parts (Cross-Reference): IS22ES04G-JQLA1-TR; IS22ES04G-JQLA1; IS21ES04G-JQLI; MTFC4GACAANA-4M IT; Introduction Date: September 10, 2013 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 980 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 755252-MTFC4GLDDQ-4M IT Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 32Gb (4G x 8) Family Name: MTFC4GLDDQ Categories: Integrated Circuits Supplier Device Package: 100-LBGA (14x18) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Memory Interface: MMC Manufacturer Package: 100-LBGA Alternative Parts (Cross-Reference): IS22ES04G-JQLA1-TR; IS22ES04G-JQLA1; IS21ES04G-JQLI; MTFC4GACAANA-4M IT; Introduction Date: September 10, 2013 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 980 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MTFC4GLDDQ-4M IT - 755252-MTFC4GLDDQ-4M IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MTFC4GLDDQ-4M IT
755252-MTFC4GLDDQ-4M IT
Memory - Flash - MTFC4GLDDQ-4M IT 755252-MTFC4GLDDQ-4M IT
Manufacturer: Micron Technology Inc. Win Source Part Number: 755252-MTFC4GLDDQ-4M IT Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 32Gb (4G x 8) Family Name: MTFC4GLDDQ Categories: Integrated Circuits Supplier Device Package: 100-LBGA (14x18) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Memory Interface: MMC Manufacturer Package: 100-LBGA Alternative Parts (Cross-Reference): IS22ES04G-JQLA1-TR; IS22ES04G-JQLA1; IS21ES04G-JQLI; MTFC4GACAANA-4M IT; Introduction Date: September 10, 2013 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 980 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 755252-MTFC4GLDDQ-4M IT
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 32Gb (4G x 8)
Family Name: MTFC4GLDDQ
Categories: Integrated Circuits
Supplier Device Package: 100-LBGA (14x18)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Memory Interface: MMC
Manufacturer Package: 100-LBGA
Alternative Parts (Cross-Reference): IS22ES04G-JQLA1-TR; IS22ES04G-JQLA1; IS21ES04G-JQLI; MTFC4GACAANA-4M IT;
Introduction Date: September 10, 2013
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 980
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-MTFC4GLDDQ-4M IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC4GLDDQ-4M IT
Memory IC and Storage Component 774-MTFC4GLDDQ-4M IT
IC FLASH 32GBIT MMC 100LBGA Product overview: MTFC4GLDDQ-4M IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GLDDQ-4M IT can be used for catalog matching and distributor lookup.

IC FLASH 32GBIT MMC 100LBGA Product overview: MTFC4GLDDQ-4M IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GLDDQ-4M IT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MTFC4GLDDQ-4M IT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC4GLDDQ-4M IT
Integrated Circuits (ICs) - Memory - Memory MTFC4GLDDQ-4M IT
IC FLASH 32GBIT MMC 100LBGA

IC FLASH 32GBIT MMC 100LBGA

Supplier's Site
IC FLASH 32GBIT MMC 100LBGA

IC FLASH 32GBIT MMC 100LBGA

Supplier's Site
Memory - MTFC4GLDDQ-4M IT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 32Gbit MMC 100-LBGA (14x18)

FLASH - NAND Memory IC 32Gbit MMC 100-LBGA (14x18)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 755252-MTFC4GLDDQ-4M IT 774-MTFC4GLDDQ-4M IT MTFC4GLDDQ-4M IT MTFC4GLDDQ-4M IT MTFC4GLDDQ-4M IT
Product Name Memory - Flash - MTFC4GLDDQ-4M IT Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH - NAND Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S12PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8422AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 22 bits
View Details
4 suppliers
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details