Micron Technology, Inc. Integrated Circuits (ICs) - Memory MTFC4GACAJCN-4M IT TR

Description
Win Source Part Number: 1254208-MTFC4GACAJCN -4M IT TR Category: Integrated Circuits (ICs)>Memory Series: e•MMC™ Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 32Gb (4G x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 153-VFBGA Supplier Device Package: 153-VFBGA (11.5x13) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Memory Interface: MMC Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Other Names: MTFC4GACAJCN-4MITTR Base Product Number: MTFC4 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1254208-MTFC4GACAJCN -4M IT TR Category: Integrated Circuits (ICs)>Memory Series: e•MMC™ Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 32Gb (4G x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 153-VFBGA Supplier Device Package: 153-VFBGA (11.5x13) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Memory Interface: MMC Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Other Names: MTFC4GACAJCN-4MITTR Base Product Number: MTFC4 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254208-MTFC4GACAJCN-4M IT TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254208-MTFC4GACAJCN-4M IT TR
Integrated Circuits (ICs) - Memory 1254208-MTFC4GACAJCN-4M IT TR
Win Source Part Number: 1254208-MTFC4GACAJCN -4M IT TR Category: Integrated Circuits (ICs)>Memory Series: e•MMC™ Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 32Gb (4G x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 153-VFBGA Supplier Device Package: 153-VFBGA (11.5x13) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Memory Interface: MMC Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Other Names: MTFC4GACAJCN-4MITTR Base Product Number: MTFC4 Product Status: Obsolete

Win Source Part Number: 1254208-MTFC4GACAJCN-4M IT TR
Category: Integrated Circuits (ICs)>Memory
Series: e•MMC™
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 32Gb (4G x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 153-VFBGA
Supplier Device Package: 153-VFBGA (11.5x13)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Memory Interface: MMC
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Other Names: MTFC4GACAJCN-4MITTR
Base Product Number: MTFC4
Product Status: Obsolete

Buy Now
Memory IC and Storage Component - 774-MTFC4GACAJCN-4M IT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC4GACAJCN-4M IT TR
Memory IC and Storage Component 774-MTFC4GACAJCN-4M IT TR
IC FLASH 32GBIT MMC 153VFBGA Product overview: MTFC4GACAJCN-4M IT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GACAJCN-4M IT TR can be used for catalog matching and distributor lookup.

IC FLASH 32GBIT MMC 153VFBGA Product overview: MTFC4GACAJCN-4M IT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GACAJCN-4M IT TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MTFC4GACAJCN-4MITTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)

FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)

Buy Now Datasheet
FLASH - NAND Memory IC 32Gbit MMC 153-VFBGA (11.5x13)

FLASH - NAND Memory IC 32Gbit MMC 153-VFBGA (11.5x13)

Buy Now
IC FLASH 32GBIT MMC 153VFBGA

IC FLASH 32GBIT MMC 153VFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - MTFC4GACAJCN-4M IT TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MTFC4GACAJCN-4M IT TR
Integrated Circuits (ICs) - Memory MTFC4GACAJCN-4M IT TR
IC FLASH 32GBIT MMC 153VFBGA

IC FLASH 32GBIT MMC 153VFBGA

Supplier's Site
IC FLASH 32GBIT MMC 153VFBGA

IC FLASH 32GBIT MMC 153VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254208-MTFC4GACAJCN-4M IT TR 774-MTFC4GACAJCN-4M IT TR MTFC4GACAJCN-4MITTR-ND MTFC4GACAJCN-4M IT TR MTFC4GACAJCN-4M IT TR MTFC4GACAJCN-4M IT TR MTFC4GACAJCN-4M IT TR
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; FLASH Flash; FLASH - NAND Flash; Non-Volatile Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28C64A-20B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details
Memory IC and Storage Component - 774-93L425DMQB40 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 70 ns
Cycle Time 55 ns
View Details
4 suppliers
5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers