Manufacturer: Micron Technology Inc.
Win Source Part Number: 732981-MTFC4GACAJCN-
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 32Gb (4G x 8)
Family Name: MTFC4GACAJCN-1M WT
Categories: Integrated Circuits
Supplier Device Package: 153-VFBGA (11.5x13)
Temperature Range - Operating: -25°C ~ 85°C
Memory Format: FLASH
Memory Interface: MMC
Manufacturer Package: 153-VFBGA
Introduction Date: March 23, 2016
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,520
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
IC FLASH 32GBIT MMC 153VFBGA Product overview: MTFC4GACAJCN-1M WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GACAJCN-1M WT can be used for catalog matching and distributor lookup.
IC FLASH 32GBIT MMC 153VFBGA
FLASH - NAND Memory IC 32Gbit MMC 153-VFBGA (11.5x13)
FLASH MEMORY, 32GBIT, -25 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:32Gbit; Flash Memory Configuration:4G x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:153Pins; Clock Frequency:200MHz RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 732981-MTFC4GACAJCN-1M WT | MTFC4GACAJCN-1MWT-ND | 774-MTFC4GACAJCN-1M WT | MTFC4GACAJCN-1M WT | MTFC4GACAJCN-1M WT | 83AH2696 | MTFC4GACAJCN-1M WT | MTFC4GACAJCN-1M WT |
| Product Name | Memory - Flash - MTFC4GACAJCN-1M WT | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Flash Memory, 32Gbit, -25 To 85Deg C; Flash Memory Type Micron | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash | Flash; Flash | Flash; FLASH - NAND |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |||
| Supply Voltage | 2.7V ~ 3.6V | 2.7V ~ 3.6V | -3.3V; 3.6V; 2.7V ~ 3.6V | Surface Mount | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | ||
| Package Type | 153-VFBGA | BGA; Tray | BGA; 153-VFBGA | VFBGA | 153-VFBGA | |||
| Density | 32000000 kbits | 32000000 kbits | 32000000 kbits | 32000000 kbits | 32000000 kbits | 32000000 kbits |