Micron Technology, Inc. 32Gb Memory IC and Storage Component MTFC4GACAJCN-1M WT TR

Description
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13) Product overview: MTFC4GACAJCN-1M WT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Gb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Gb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GACAJCN-1M WT TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13) Product overview: MTFC4GACAJCN-1M WT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Gb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Gb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GACAJCN-1M WT TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32Gb Memory IC and Storage Component - 774-MTFC4GACAJCN-1M WT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32Gb Memory IC and Storage Component
774-MTFC4GACAJCN-1M WT TR
32Gb Memory IC and Storage Component 774-MTFC4GACAJCN-1M WT TR
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13) Product overview: MTFC4GACAJCN-1M WT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Gb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Gb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GACAJCN-1M WT TR can be used for catalog matching and distributor lookup.

IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13) Product overview: MTFC4GACAJCN-1M WT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Gb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Gb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GACAJCN-1M WT TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - 1254209-MTFC4GACAJCN-1M WT TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254209-MTFC4GACAJCN-1M WT TR
Integrated Circuits (ICs) - Memory 1254209-MTFC4GACAJCN-1M WT TR
Win Source Part Number: 1254209-MTFC4GACAJCN -1M WT TR Category: Integrated Circuits (ICs)>Memory Series: e•MMC™ Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 32Gb (4G x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 153-VFBGA Supplier Device Package: 153-VFBGA (11.5x13) Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: FLASH Memory Interface: MMC ECCN: 3A991B1A Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Other Names: 3277-MTFC4GACAJCN-1M WTTR,MTFC4GACAJCN-1M WTTR Base Product Number: MTFC4

Win Source Part Number: 1254209-MTFC4GACAJCN-1M WT TR
Category: Integrated Circuits (ICs)>Memory
Series: e•MMC™
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 32Gb (4G x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 153-VFBGA
Supplier Device Package: 153-VFBGA (11.5x13)
Temperature Range - Operating: -25°C ~ 85°C (TA)
Memory Format: FLASH
Memory Interface: MMC
ECCN: 3A991B1A
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Other Names: 3277-MTFC4GACAJCN-1MWTTR,MTFC4GACAJCN-1MWTTR
Base Product Number: MTFC4

Buy Now
Integrated Circuits (ICs) - Memory - MTFC4GACAJCN-1M WT TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MTFC4GACAJCN-1M WT TR
Integrated Circuits (ICs) - Memory MTFC4GACAJCN-1M WT TR
IC FLASH 32GBIT MMC 153VFBGA

IC FLASH 32GBIT MMC 153VFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 774-MTFC4GACAJCN-1M WT TR 1254209-MTFC4GACAJCN-1M WT TR MTFC4GACAJCN-1M WT TR
Product Name 32Gb Memory IC and Storage Component Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details