Micron Technology, Inc. Memory - EMMC - MTFC4GACAEAM-1M WT MTFC4GACAEAM-1M WT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 208914-MTFC4GACAEAM- 1M WT Technology: FLASH - NAND Memory Size: 32Gb (4G x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 208914-MTFC4GACAEAM- 1M WT Technology: FLASH - NAND Memory Size: 32Gb (4G x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EMMC - MTFC4GACAEAM-1M WT - 208914-MTFC4GACAEAM-1M WT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EMMC - MTFC4GACAEAM-1M WT
208914-MTFC4GACAEAM-1M WT
Memory - EMMC - MTFC4GACAEAM-1M WT 208914-MTFC4GACAEAM-1M WT
Manufacturer: Micron Technology Inc. Win Source Part Number: 208914-MTFC4GACAEAM- 1M WT Technology: FLASH - NAND Memory Size: 32Gb (4G x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 208914-MTFC4GACAEAM-1M WT
Technology: FLASH - NAND
Memory Size: 32Gb (4G x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-MTFC4GACAEAM-1M WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC4GACAEAM-1M WT
Memory IC and Storage Component 774-MTFC4GACAEAM-1M WT
IC FLASH 32GBIT MMC WFBGA Product overview: MTFC4GACAEAM-1M WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GACAEAM-1M WT can be used for catalog matching and distributor lookup.

IC FLASH 32GBIT MMC WFBGA Product overview: MTFC4GACAEAM-1M WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GACAEAM-1M WT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MTFC4GACAEAM-1M WT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 32Gbit MMC

FLASH - NAND Memory IC 32Gbit MMC

Buy Now
IC FLASH 32GBIT MMC WFBGA

IC FLASH 32GBIT MMC WFBGA

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC4GACAEAM-1M WT
Integrated Circuits (ICs) - Memory - Memory MTFC4GACAEAM-1M WT
IC FLASH 32GBIT MMC WFBGA

IC FLASH 32GBIT MMC WFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 208914-MTFC4GACAEAM-1M WT 774-MTFC4GACAEAM-1M WT MTFC4GACAEAM-1M WT MTFC4GACAEAM-1M WT MTFC4GACAEAM-1M WT
Product Name Memory - EMMC - MTFC4GACAEAM-1M WT Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details
Memory - 93Z451LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Logic - FIFOs Memory - 5962-9470401QXA - Lingto Electronic Limited
Specs
Data Rate 50 MHz
Operating Current 95 mA
View Details