Manufacturer: Micron Technology Inc.
Win Source Part Number: 740352-MTFC4GACAANA-
Family Name: MTFC4GACAANA
Manufacturer Homepage: www.micron.com
Reference case: BGA
Reference Date Code: 17+
Alternative Parts (Cross-Reference): IS21ES04G-JQLI; IS22ES04G-JQLA1; IS22ES04G-JQLA1-TR; MTFC4GACAALT-4M IT;
Introduction Date: July 22, 2015
ECCN: 3A991.b.1.a
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC FLASH 32GBIT MMC 100TBGA Product overview: MTFC4GACAANA-4M IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GACAANA-4M IT can be used for catalog matching and distributor lookup.
IC FLASH 32GBIT MMC 100TBGA
FLASH - NAND Memory IC 32Gbit MMC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 740352-MTFC4GACAANA-4M IT | 774-MTFC4GACAANA-4M IT | MTFC4GACAANA-4M IT | MTFC4GACAANA-4M IT | MTFC4GACAANA-4M IT | MTFC4GACAANA-4M IT |
| Product Name | Memory - MTFC4GACAANA-4M IT | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH - NAND | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 32000000 kbits | 32000000 kbits | 32000000 kbits | 32000000 kbits | 32000000 kbits | |
| Number of Words | 32000000 to 4000000 k |