Micron Technology, Inc. Memory - Flash - MTFC4GACAAEA-WT MTFC4GACAAEA-WT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886436-MTFC4GACAAEA- WT Series: e•MMC™ Operating Temperature Range: -25°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 32Gb (4G x 8) MMC Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886436-MTFC4GACAAEA- WT Series: e•MMC™ Operating Temperature Range: -25°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 32Gb (4G x 8) MMC Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MTFC4GACAAEA-WT - 886436-MTFC4GACAAEA-WT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MTFC4GACAAEA-WT
886436-MTFC4GACAAEA-WT
Memory - Flash - MTFC4GACAAEA-WT 886436-MTFC4GACAAEA-WT
Manufacturer: Micron Technology Inc. Win Source Part Number: 886436-MTFC4GACAAEA- WT Series: e•MMC™ Operating Temperature Range: -25°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 32Gb (4G x 8) MMC Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886436-MTFC4GACAAEA-WT
Series: e•MMC™
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 32Gb (4G x 8) MMC
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
Memory IC and Storage Component - 774-MTFC4GACAAEA-WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC4GACAAEA-WT
Memory IC and Storage Component 774-MTFC4GACAAEA-WT
IC FLASH 32GBIT MMC WFBGA Product overview: MTFC4GACAAEA-WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GACAAEA-WT can be used for catalog matching and distributor lookup.

IC FLASH 32GBIT MMC WFBGA Product overview: MTFC4GACAAEA-WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GACAAEA-WT can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 32GBIT MMC WFBGA

IC FLASH 32GBIT MMC WFBGA

Supplier's Site Datasheet
Memory - MTFC4GACAAEA-WT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 32Gbit MMC

FLASH - NAND Memory IC 32Gbit MMC

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC4GACAAEA-WT
Integrated Circuits (ICs) - Memory - Memory MTFC4GACAAEA-WT
IC FLASH 32GBIT MMC WFBGA

IC FLASH 32GBIT MMC WFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 886436-MTFC4GACAAEA-WT 774-MTFC4GACAAEA-WT MTFC4GACAAEA-WT MTFC4GACAAEA-WT MTFC4GACAAEA-WT
Product Name Memory - Flash - MTFC4GACAAEA-WT Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 71016S15YG8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details