Micron Technology, Inc. Memory IC and Storage Component MTFC4GACAAAM-1M WT

Description
IC FLASH 32GBIT 153VFBGA Product overview: MTFC4GACAAAM-1M WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GACAAAM-1M WT can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FLASH 32GBIT 153VFBGA Product overview: MTFC4GACAAAM-1M WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GACAAAM-1M WT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MTFC4GACAAAM-1M WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC4GACAAAM-1M WT
Memory IC and Storage Component 774-MTFC4GACAAAM-1M WT
IC FLASH 32GBIT 153VFBGA Product overview: MTFC4GACAAAM-1M WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GACAAAM-1M WT can be used for catalog matching and distributor lookup.

IC FLASH 32GBIT 153VFBGA Product overview: MTFC4GACAAAM-1M WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GACAAAM-1M WT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MTFC4GACAAAM-1M WT - 086738-MTFC4GACAAAM-1M WT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MTFC4GACAAAM-1M WT
086738-MTFC4GACAAAM-1M WT
Memory - Flash - MTFC4GACAAAM-1M WT 086738-MTFC4GACAAAM-1M WT
Manufacturer: Micron Technology Inc. Win Source Part Number: 086738-MTFC4GACAAAM- 1M WT Family Name: MTFC4GACAAAM Categories: Integrated Circuits Status: Active Alternative Parts (Cross-Reference): MTFC4GACAJCN-1M WT; Introduction Date: June 20, 2014 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 086738-MTFC4GACAAAM-1M WT
Family Name: MTFC4GACAAAM
Categories: Integrated Circuits
Status: Active
Alternative Parts (Cross-Reference): MTFC4GACAJCN-1M WT;
Introduction Date: June 20, 2014
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
IC FLASH 32GBIT 153VFBGA

IC FLASH 32GBIT 153VFBGA

Supplier's Site
IC FLASH 32GBIT 153VFBGA

IC FLASH 32GBIT 153VFBGA

Supplier's Site
Memory - MTFC4GACAAAM-1M WT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC4GACAAAM-1M WT
Integrated Circuits (ICs) - Memory - Memory MTFC4GACAAAM-1M WT
IC FLASH 32GBIT 153VFBGA

IC FLASH 32GBIT 153VFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MTFC4GACAAAM-1M WT 086738-MTFC4GACAAAM-1M WT MTFC4GACAAAM-1M WT MTFC4GACAAAM-1M WT MTFC4GACAAAM-1M WT MTFC4GACAAAM-1M WT
Product Name Memory IC and Storage Component Memory - Flash - MTFC4GACAAAM-1M WT Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - IS29GL128S-10DHV010 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 100 ns
Density 128000 kbits
View Details
2 suppliers
Memory - AM29DL323DT-90WDI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 32000 kbits
View Details