Micron Technology, Inc. Memory - Flash - MTFC32GLXDI-WT TR MTFC32GLXDI-WT TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 138112-MTFC32GLXDI-W T TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 256Gb (32G x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 138112-MTFC32GLXDI-W T TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 256Gb (32G x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MTFC32GLXDI-WT TR - 138112-MTFC32GLXDI-WT TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MTFC32GLXDI-WT TR
138112-MTFC32GLXDI-WT TR
Memory - Flash - MTFC32GLXDI-WT TR 138112-MTFC32GLXDI-WT TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 138112-MTFC32GLXDI-W T TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 256Gb (32G x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 138112-MTFC32GLXDI-WT TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 256Gb (32G x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-MTFC32GLXDI-WT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC32GLXDI-WT TR
Memory IC and Storage Component 774-MTFC32GLXDI-WT TR
IC FLASH 256GBIT 169TFBGA Product overview: MTFC32GLXDI-WT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC32GLXDI-WT TR can be used for catalog matching and distributor lookup.

IC FLASH 256GBIT 169TFBGA Product overview: MTFC32GLXDI-WT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC32GLXDI-WT TR can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 256GBIT MMC

IC FLASH 256GBIT MMC

Supplier's Site
Memory - MTFC32GLXDI-WT TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 256Gbit MMC

FLASH - NAND Memory IC 256Gbit MMC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 138112-MTFC32GLXDI-WT TR 774-MTFC32GLXDI-WT TR MTFC32GLXDI-WT TR MTFC32GLXDI-WT TR
Product Name Memory - Flash - MTFC32GLXDI-WT TR Memory IC and Storage Component Memory Memory
Memory Category Flash; FLASH Flash Flash; Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers