Managed NAND Flash Serial e-MMC 1.2V 256G-bit 32G x 8 153-Pin Product overview: MTFC32GBCAQTC-AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC32GBCAQTC-AA
EMMC 256GBIT 153/196 LFBGA AT
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 774-MTFC32GBCAQTC-AAT | 557-MTFC32GBCAQTC-AAT-ND |
| Product Name | 1.2V Memory IC and Storage Component | Memory |
| Memory Category | Flash | Flash |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |
| Density | 256000000 kbits | |
| Number of Words | 32000000 k |