FLASH - NAND Memory IC 256Gb (32G x 8) MMC 200MHz 153-VFBGA (11.5x13)
Win Source Part Number: 956436-MTFC32GAZAQHD
Series: *
Categories: Memory
IC FLASH 256GBIT MMC 153VFBGA Product overview: MTFC32GAZAQHD-AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC32GAZAQHD-AA
FLASH MEMORY, 32GB, -40 TO 105DEG C; Flash Memory Type:eMMC NAND; Memory Size:32GB; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:153Pins; Clock Frequency:200MHz; Access Time:- RoHS Compliant: Yes
FLASH - NAND Memory IC 256Gbit MMC 200 MHz 153-VFBGA (11.5x13)
IC FLASH 256GB EMMC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-MTFC32GAZAQHD-AAT-ND | 956436-MTFC32GAZAQHD-AAT | 774-MTFC32GAZAQHD-AAT | 13AJ3115 | MTFC32GAZAQHD-AAT | MTFC32GAZAQHD-AAT | MTFC32GAZAQHD-AAT | MTFC32GAZAQHD-AAT |
| Product Name | Memory | Memory - EMMC - MTFC32GAZAQHD-AAT | Memory IC and Storage Component | Flash Memory, 32Gb, -40 To 105Deg C; Flash Memory Type Micron | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; FLASH - NAND | Flash; Flash | Flash; FLASH | Flash; Non-Volatile | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | 153-VFBGA | BGA; Tray | VFBGA | 153-VFBGA | BGA; 153-VFBGA | BGA | ||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | |||
| Density | 256000000 kbits | 256000000 kbits | 256000000 kbits | 256000000 kbits | 256000000 kbits | 256000000 kbits |