Win Source Part Number: 1371391-MTFC32GAZAQD
Category: Integrated Circuits (ICs) - Memory - Memory
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
Mfr: Micron Technology Inc.
Package: Bulk
Product Status: Active
REACH Status: REACH Unaffected
IC FLASH NAND 256GB 100LBGA Product overview: MTFC32GAZAQDW-AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256GB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC32GAZAQDW-AA
IC FLASH NAND 256GB 153VFBGA
IC FLASH NAND 256GB 100LBGA
FLASH IC ROHS COMPLIANT: YES
FLASH MEMORY, 32GB, -40 TO 105DEG C; Flash Memory Type:eMMC NAND; Memory Size:32GB; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:153Pins; Clock Frequency:200MHz; Access Time:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1371391-MTFC32GAZAQDW-AAT | 774-MTFC32GAZAQDW-AAT | 557-MTFC32GAZAQDW-AAT-ND | MTFC32GAZAQDW-AAT | MTFC32GAZAQDW-AAT | MTFC32GAZAQDW-AAT | 99AJ4732 | 67AJ1361 | MTFC32GAZAQDW-AAT |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | 256GB Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Flash Ic Rohs Compliant Micron | Flash Memory, 32Gb, -40 To 105Deg C; Flash Memory Type Micron | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash | Flash | Flash; FLASH - NAND (SLC) | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||||
| Density | 256000000 kbits | 32000000 kbits | 256000000 kbits | 32000000 kbits | |||||
| Number of Words | 32000000 k |