FLASH - NAND Memory IC 256Gb (32G x 8) eMMC 200MHz 153-VFBGA (11.5x13)
FLASH - NAND Memory IC 256Gbit eMMC 200 MHz 153-VFBGA (11.5x13)
IC FLASH 256GB EMMC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-MTFC32GASAQHD-AITTR-ND | MTFC32GASAQHD-AIT TR | MTFC32GASAQHD-AIT TR | MTFC32GASAQHD-AIT TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 153-VFBGA | BGA; 153-VFBGA | BGA |