Micron Technology, Inc. Memory MTFC32GASAONS-AIT

Description
IC FLASH 256GBIT UFS2.1 153TFBGA
Request a Quote Datasheet
Description
IC FLASH 256GBIT UFS2.1 153TFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MTFC32GASAONS-AIT-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 256GBIT UFS2.1 153TFBGA

IC FLASH 256GBIT UFS2.1 153TFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MTFC32GASAONS-AIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC32GASAONS-AIT
Integrated Circuits (ICs) - Memory - Memory MTFC32GASAONS-AIT
USSD 256G

USSD 256G

Supplier's Site
Flash Memory, Aec-Q100, 256Gbit, 95Deg C; Flash Memory Type Micron - 80AH7135 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 256Gbit, 95Deg C; Flash Memory Type Micron
80AH7135
Flash Memory, Aec-Q100, 256Gbit, 95Deg C; Flash Memory Type Micron 80AH7135
FLASH MEMORY, AEC-Q100, 256GBIT, 95DEG C; Flash Memory Type:NAND; Memory Size:256Gbit; Flash Memory Configuration:32G x 8bit; IC Interface Type:Parallel; Memory Case Style:TFBGA; No. of Pins:153Pins; Clock Frequency:1.066GHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 256GBIT, 95DEG C; Flash Memory Type:NAND; Memory Size:256Gbit; Flash Memory Configuration:32G x 8bit; IC Interface Type:Parallel; Memory Case Style:TFBGA; No. of Pins:153Pins; Clock Frequency:1.066GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 557-MTFC32GASAONS-AIT-ND MTFC32GASAONS-AIT 80AH7135
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, Aec-Q100, 256Gbit, 95Deg C; Flash Memory Type Micron
Memory Category Flash Flash; Non-Volatile Flash
Operating Temperature -40 to 95 C (-40 to 203 F)
Package Type 153-TFBGA TFBGA
Supply Voltage 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - Flash - MD28F010-15/B - 926882-MD28F010-15/B - Win Source Electronics
Specs
Memory Category Flash
View Details
4 suppliers