Micron Technology, Inc. Memory IC and Storage Component MTFC32GASAONS-AAT

Description
USSD 256G Product overview: MTFC32GASAONS-AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC32GASAONS-AA T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
USSD 256G Product overview: MTFC32GASAONS-AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC32GASAONS-AA T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MTFC32GASAONS-AAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC32GASAONS-AAT
Memory IC and Storage Component 774-MTFC32GASAONS-AAT
USSD 256G Product overview: MTFC32GASAONS-AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC32GASAONS-AA T can be used for catalog matching and distributor lookup.

USSD 256G Product overview: MTFC32GASAONS-AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC32GASAONS-AAT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 557-MTFC32GASAONS-AAT-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 256GBIT UFS2.1 153TFBGA

IC FLASH 256GBIT UFS2.1 153TFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MTFC32GASAONS-AAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC32GASAONS-AAT
Integrated Circuits (ICs) - Memory - Memory MTFC32GASAONS-AAT
USSD 256G

USSD 256G

Supplier's Site
Flash Memory, Aec-Q100, 256Gbit, 105Deg C; Flash Memory Type Micron - 80AH7134 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 256Gbit, 105Deg C; Flash Memory Type Micron
80AH7134
Flash Memory, Aec-Q100, 256Gbit, 105Deg C; Flash Memory Type Micron 80AH7134
FLASH MEMORY, AEC-Q100, 256GBIT, 105DEG C; Flash Memory Type:NAND; Memory Size:256Gbit; Flash Memory Configuration:32G x 8bit; IC Interface Type:Parallel; Memory Case Style:TFBGA; No. of Pins:153Pins; Clock Frequency:1.066GHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 256GBIT, 105DEG C; Flash Memory Type:NAND; Memory Size:256Gbit; Flash Memory Configuration:32G x 8bit; IC Interface Type:Parallel; Memory Case Style:TFBGA; No. of Pins:153Pins; Clock Frequency:1.066GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MTFC32GASAONS-AAT 557-MTFC32GASAONS-AAT-ND MTFC32GASAONS-AAT 80AH7134
Product Name Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, Aec-Q100, 256Gbit, 105Deg C; Flash Memory Type Micron
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 256000000 kbits 256000000 kbits 256000000 kbits
Package Type BGA; Box 153-TFBGA BGA TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 553395-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details