Manufacturer: Micron Technology Inc.
Win Source Part Number: 851575-MTFC32GAPALNA
Series: e•MMC™
Features: Memory IC
Package: Tray
Family Name: MTFC32
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 980
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
IC FLASH 256GBIT MMC 100TBGA Product overview: MTFC32GAPALNA-AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC32GAPALNA-AA
FLASH - NAND Memory IC 256Gb (32G x 8) MMC 100-TBGA (14x18)
IC FLASH 256GBIT MMC 100TBGA
FLASH MEMORY, 256GBIT, -40 TO 105DEG C; Flash Memory Type:eMMC NAND; Memory Size:256Gbit; Flash Memory Configuration:32G x 8bit; IC Interface Type:Parallel; Memory Case Style:TBGA; No. of Pins:100Pins; Clock Frequency:200MHz RoHS Compliant: Yes
FLASH - NAND Memory IC 256Gbit MMC 100-TBGA (14x18)
IC FLASH 256GBIT MMC 100TBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 851575-MTFC32GAPALNA-AAT | 774-MTFC32GAPALNA-AAT | MTFC32GAPALNA-AAT-ND | MTFC32GAPALNA-AAT | MTFC32GAPALNA-AAT | 80AH7132 | MTFC32GAPALNA-AAT | MTFC32GAPALNA-AAT |
| Product Name | Memory - Flash - MTFC32GAPALNA-AAT | Memory IC and Storage Component | Memory | Memory | Memory | Flash Memory, 256Gbit, -40 To 105Deg C; Flash Memory Type Micron | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; FLASH - NAND | Flash; Flash | Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Package Type | BGA; Tray | 100-TBGA | 100-TBGA | TBGA | BGA; 100-TBGA | |||
| Density | 256000000 kbits | 256000000 kbits | 256000000 kbits | 256000000 kbits | 256000000 kbits |