FLASH - NAND Memory IC 256Gbit MMC
FLASH MEMORY, AEC-Q100, 256GBIT, 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:256Gbit; Flash Memory Configuration:32G x 8bit; IC Interface Type:Parallel; Memory Case Style:VBGA; No. of Pins:100Pins; Clock Frequency:200MHz RoHS Compliant: Yes
IC FLASH 256GBIT MMC
| Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MTFC32GAPALHT-AIT | 80AH7131 | MTFC32GAPALHT-AIT | MTFC32GAPALHT-AIT |
| Product Name | Memory | Flash Memory, Aec-Q100, 256Gbit, 85Deg C; Flash Memory Type Micron | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; FLASH | Flash | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000000 kbits | 256000000 kbits | 256000000 kbits | 256000000 kbits |