Micron Technology, Inc. Memory MTFC32GAPALHT-AAT

Description
FLASH - NAND Memory IC 256Gbit MMC
Datasheet
Description
FLASH - NAND Memory IC 256Gbit MMC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MTFC32GAPALHT-AAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 256Gbit MMC

FLASH - NAND Memory IC 256Gbit MMC

Buy Now
Flash Memory, Aec-Q100, 256Gbit, 105Deg C; Flash Memory Type Micron - 80AH7130 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 256Gbit, 105Deg C; Flash Memory Type Micron
80AH7130
Flash Memory, Aec-Q100, 256Gbit, 105Deg C; Flash Memory Type Micron 80AH7130
FLASH MEMORY, AEC-Q100, 256GBIT, 105DEG C; Flash Memory Type:eMMC NAND; Memory Size:256Gbit; Flash Memory Configuration:32G x 8bit; IC Interface Type:Parallel; Memory Case Style:VBGA; No. of Pins:100Pins; Clock Frequency:200MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 256GBIT, 105DEG C; Flash Memory Type:eMMC NAND; Memory Size:256Gbit; Flash Memory Configuration:32G x 8bit; IC Interface Type:Parallel; Memory Case Style:VBGA; No. of Pins:100Pins; Clock Frequency:200MHz RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 256GBIT MMC

IC FLASH 256GBIT MMC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - MTFC32GAPALHT-AAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MTFC32GAPALHT-AAT
Integrated Circuits (ICs) - Memory MTFC32GAPALHT-AAT
IC FLASH 256GBIT MMC

IC FLASH 256GBIT MMC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MTFC32GAPALHT-AAT 80AH7130 MTFC32GAPALHT-AAT MTFC32GAPALHT-AAT
Product Name Memory Flash Memory, Aec-Q100, 256Gbit, 105Deg C; Flash Memory Type Micron Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH Flash Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 256000000 kbits 256000000 kbits 256000000 kbits 256000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Quad Memory IC and Storage Component - 774-S25FL032P0XMFI013 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details