IC FLASH 256GBIT MMC Product overview: MTFC32GAPALGT-AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC32GAPALGT-AI
Win Source Part Number: 991158-MTFC32GAPALGT
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1,520
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 256Gb (32G x 8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Memory Interface: MMC
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Other Names: 557-MTFC32GAPALGT-AI
Base Product Number: MTFC32G
Product Status: Last Time Buy
FLASH MEMORY, AEC-Q100, 256GBIT, 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:256Gbit; Flash Memory Configuration:32G x 8bit; IC Interface Type:Parallel; Memory Case Style:WFBGA; No. of Pins:153Pins; Clock Frequency:200MHz RoHS Compliant: Yes
FLASH - NAND Memory IC 256Gbit MMC
IC FLASH 256GBIT MMC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MTFC32GAPALGT-AIT | 991158-MTFC32GAPALGT-AIT | MTFC32GAPALGT-AIT | 80AH7129 | MTFC32GAPALGT-AIT | MTFC32GAPALGT-AIT |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Flash Memory, Aec-Q100, 256Gbit, 85Deg C; Flash Memory Type Micron | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Bulk | WFBGA |