Micron Technology, Inc. Memory MTFC32GAPALBH-IT

Description
FLASH - NAND Memory IC 256Gb (32G x 8) MMC 153-TFBGA (11.5x13)
Request a Quote
Description
FLASH - NAND Memory IC 256Gb (32G x 8) MMC 153-TFBGA (11.5x13)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Emmc256G is a Micron e.MMC memory device compliant with the JEDEC/MMC standard version 5.1. It features a MultiMediaCard (MMC) controller integrated with NAND Flash memory, available in various densities including 8GB, 16GB, 32GB, 64GB, and 128GB. The device operates within a voltage range of 2.7V to 3.6V for V_CC and 1.70V to 1.95V for V_CCQ. It supports multiple I/O configurations (vó1, vó4, and vó8) and offers high-speed boot operations, command queuing, and various command classes for data management. The Emmc256G is designed for industrial applications, with an operating temperature range from -40°C to +85°C. It is packaged in a RoHS-compliant 153-ball TFBGA format, measuring 11.5mm x 13mm x 1.1mm or 1.2mm, depending on the specific model. The device includes features such as ECC, block management, and multiple partitions, ensuring reliable performance and data integrity. It is important to note that this product is not intended for automotive applications unless specifically designated as automotive-grade.

Datasheet Summary
Powered by GS/AI

The Emmc256G is a Micron e.MMC memory device compliant with the JEDEC/MMC standard version 5.1. It features a MultiMediaCard (MMC) controller integrated with NAND Flash memory, available in various densities including 8GB, 16GB, 32GB, 64GB, and 128GB. The device operates within a voltage range of 2.7V to 3.6V for V_CC and 1.70V to 1.95V for V_CCQ. It supports multiple I/O configurations (vó1, vó4, and vó8) and offers high-speed boot operations, command queuing, and various command classes for data management. The Emmc256G is designed for industrial applications, with an operating temperature range from -40°C to +85°C. It is packaged in a RoHS-compliant 153-ball TFBGA format, measuring 11.5mm x 13mm x 1.1mm or 1.2mm, depending on the specific model. The device includes features such as ECC, block management, and multiple partitions, ensuring reliable performance and data integrity. It is important to note that this product is not intended for automotive applications unless specifically designated as automotive-grade.

Suppliers

Company
Product
Description
Supplier Links
Memory - MTFC32GAPALBH-IT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 256Gb (32G x 8) MMC 153-TFBGA (11.5x13)

FLASH - NAND Memory IC 256Gb (32G x 8) MMC 153-TFBGA (11.5x13)

Buy Now Datasheet
Memory - EMMC - MTFC32GAPALBH-IT - 956050-MTFC32GAPALBH-IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EMMC - MTFC32GAPALBH-IT
956050-MTFC32GAPALBH-IT
Memory - EMMC - MTFC32GAPALBH-IT 956050-MTFC32GAPALBH-IT
Win Source Part Number: 956050-MTFC32GAPALBH -IT Series: * Categories: Memory

Win Source Part Number: 956050-MTFC32GAPALBH-IT
Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-MTFC32GAPALBH-IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC32GAPALBH-IT
Memory IC and Storage Component 774-MTFC32GAPALBH-IT
IC FLASH 256GBIT MMC 153TFBGA Product overview: MTFC32GAPALBH-IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC32GAPALBH-IT can be used for catalog matching and distributor lookup.

IC FLASH 256GBIT MMC 153TFBGA Product overview: MTFC32GAPALBH-IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC32GAPALBH-IT can be used for catalog matching and distributor lookup.

Supplier's Site
Emmc256G, Tray Rohs Compliant Micron - 83AH2695 - Newark, An Avnet Company
Chicago, IL, United States
Emmc256G, Tray Rohs Compliant Micron
83AH2695
Emmc256G, Tray Rohs Compliant Micron 83AH2695
EMMC256G, TRAY ROHS COMPLIANT: YES

EMMC256G, TRAY ROHS COMPLIANT: YES

Supplier's Site Datasheet
IC FLASH 256GBIT MMC 153TFBGA

IC FLASH 256GBIT MMC 153TFBGA

Supplier's Site
Memory - MTFC32GAPALBH-IT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 256Gbit MMC 153-TFBGA (11.5x13)

FLASH - NAND Memory IC 256Gbit MMC 153-TFBGA (11.5x13)

Buy Now
IC FLASH 256GBIT MMC 153TFBGA

IC FLASH 256GBIT MMC 153TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - eMMC - MTFC32GAPALBH-IT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - eMMC
MTFC32GAPALBH-IT
Integrated Circuits (ICs) - Memory - eMMC MTFC32GAPALBH-IT
Integrated Circuits (ICs) - Memory - eMMC

Integrated Circuits (ICs) - Memory - eMMC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MTFC32GAPALBH-IT-ND 956050-MTFC32GAPALBH-IT 774-MTFC32GAPALBH-IT 83AH2695 MTFC32GAPALBH-IT MTFC32GAPALBH-IT MTFC32GAPALBH-IT MTFC32GAPALBH-IT
Product Name Memory Memory - EMMC - MTFC32GAPALBH-IT Memory IC and Storage Component Emmc256G, Tray Rohs Compliant Micron Memory Memory Memory Integrated Circuits (ICs) - Memory - eMMC
Memory Category Flash Flash; Non-Volatile Flash; FLASH - NAND Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 686-R5U242-CSP144P - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Bulk
View Details
Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL064LABBHI023 - S25FL064LABBHI023 - Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
4 suppliers
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details