Micron Technology, Inc. Integrated Circuits (ICs) - Memory MTFC32GAMALAM-WT ES

Description
Win Source Part Number: 1212565-MTFC32GAMALA M-WT ES Category: Integrated Circuits (ICs)>Memory Series: e•MMC™ Package: Tray Standard Package: 1,520 Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 256Gb (32G x 8) Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: FLASH Memory Interface: MMC ECCN: OBSOLETE Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Micron Technology Inc. Other Names: MTFC32GAMALAM-WT ES-ND,MTFC32GAMALAM- WTES Base Product Number: MTFC32G Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1212565-MTFC32GAMALA M-WT ES Category: Integrated Circuits (ICs)>Memory Series: e•MMC™ Package: Tray Standard Package: 1,520 Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 256Gb (32G x 8) Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: FLASH Memory Interface: MMC ECCN: OBSOLETE Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Micron Technology Inc. Other Names: MTFC32GAMALAM-WT ES-ND,MTFC32GAMALAM- WTES Base Product Number: MTFC32G Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1212565-MTFC32GAMALAM-WT ES - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1212565-MTFC32GAMALAM-WT ES
Integrated Circuits (ICs) - Memory 1212565-MTFC32GAMALAM-WT ES
Win Source Part Number: 1212565-MTFC32GAMALA M-WT ES Category: Integrated Circuits (ICs)>Memory Series: e•MMC™ Package: Tray Standard Package: 1,520 Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 256Gb (32G x 8) Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: FLASH Memory Interface: MMC ECCN: OBSOLETE Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Micron Technology Inc. Other Names: MTFC32GAMALAM-WT ES-ND,MTFC32GAMALAM- WTES Base Product Number: MTFC32G Product Status: Obsolete

Win Source Part Number: 1212565-MTFC32GAMALAM-WT ES
Category: Integrated Circuits (ICs)>Memory
Series: e•MMC™
Package: Tray
Standard Package: 1,520
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 256Gb (32G x 8)
Temperature Range - Operating: -25°C ~ 85°C (TA)
Memory Format: FLASH
Memory Interface: MMC
ECCN: OBSOLETE
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Micron Technology Inc.
Other Names: MTFC32GAMALAM-WT ES-ND,MTFC32GAMALAM-WTES
Base Product Number: MTFC32G
Product Status: Obsolete

Buy Now
256Gb Memory IC and Storage Component - 2020-MTFC32GAMALAM-WT ES - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256Gb Memory IC and Storage Component
2020-MTFC32GAMALAM-WT ES
256Gb Memory IC and Storage Component 2020-MTFC32GAMALAM-WT ES
IC FLASH 256GBIT MMC / FLASH - NAND Memory IC 256Gb (32G x 8) MMC Product overview: MTFC32GAMALAM-WT ES from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Gb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Gb, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MTFC32GAMALAM-W T ES can be used for catalog matching and distributor lookup.

IC FLASH 256GBIT MMC / FLASH - NAND Memory IC 256Gb (32G x 8) MMC Product overview: MTFC32GAMALAM-WT ES from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Gb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Gb, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MTFC32GAMALAM-WT ES can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MTFC32GAMALAM-WT ES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 256Gbit MMC

FLASH - NAND Memory IC 256Gbit MMC

Buy Now
IC FLASH 256GBIT MMC

IC FLASH 256GBIT MMC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1212565-MTFC32GAMALAM-WT ES 2020-MTFC32GAMALAM-WT ES MTFC32GAMALAM-WT ES MTFC32GAMALAM-WT ES
Product Name Integrated Circuits (ICs) - Memory 256Gb Memory IC and Storage Component Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - 71256SA25TPI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details