Micron Technology, Inc. Memory - Flash - MTFC32GAMAKAM-WT MTFC32GAMAKAM-WT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886432-MTFC32GAMAKAM -WT Series: e•MMC™ Operating Temperature Range: -25°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 256Gb (32G x 8) MMC Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1520 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886432-MTFC32GAMAKAM -WT Series: e•MMC™ Operating Temperature Range: -25°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 256Gb (32G x 8) MMC Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1520 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MTFC32GAMAKAM-WT - 886432-MTFC32GAMAKAM-WT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MTFC32GAMAKAM-WT
886432-MTFC32GAMAKAM-WT
Memory - Flash - MTFC32GAMAKAM-WT 886432-MTFC32GAMAKAM-WT
Manufacturer: Micron Technology Inc. Win Source Part Number: 886432-MTFC32GAMAKAM -WT Series: e•MMC™ Operating Temperature Range: -25°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 256Gb (32G x 8) MMC Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1520 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886432-MTFC32GAMAKAM-WT
Series: e•MMC™
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 256Gb (32G x 8) MMC
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1520
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
Memory IC and Storage Component - 774-MTFC32GAMAKAM-WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC32GAMAKAM-WT
Memory IC and Storage Component 774-MTFC32GAMAKAM-WT
IC FLASH 256GBIT MMC Product overview: MTFC32GAMAKAM-WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC32GAMAKAM-WT can be used for catalog matching and distributor lookup.

IC FLASH 256GBIT MMC Product overview: MTFC32GAMAKAM-WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC32GAMAKAM-WT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MTFC32GAMAKAM-WT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 256Gbit MMC

FLASH - NAND Memory IC 256Gbit MMC

Buy Now
IC FLASH 256GBIT MMC

IC FLASH 256GBIT MMC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC32GAMAKAM-WT
Integrated Circuits (ICs) - Memory - Memory MTFC32GAMAKAM-WT
IC FLASH 256GBIT MMC

IC FLASH 256GBIT MMC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 886432-MTFC32GAMAKAM-WT 774-MTFC32GAMAKAM-WT MTFC32GAMAKAM-WT MTFC32GAMAKAM-WT MTFC32GAMAKAM-WT
Product Name Memory - Flash - MTFC32GAMAKAM-WT Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 71256L35Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details