Micron Technology, Inc. Memory - Flash - MTFC32GALAHAM-WT TR MTFC32GALAHAM-WT TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886431-MTFC32GALAHAM -WT TR Series: e•MMC™ Operating Temperature Range: -25°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 256Gb (32G x 8) MMC Package: Reel - TR Family Name: MTFC32 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: MTFC32GALAHAM-WT TR-ND, MTFC32GALAHAM-WTTR
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886431-MTFC32GALAHAM -WT TR Series: e•MMC™ Operating Temperature Range: -25°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 256Gb (32G x 8) MMC Package: Reel - TR Family Name: MTFC32 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: MTFC32GALAHAM-WT TR-ND, MTFC32GALAHAM-WTTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MTFC32GALAHAM-WT TR - 886431-MTFC32GALAHAM-WT TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MTFC32GALAHAM-WT TR
886431-MTFC32GALAHAM-WT TR
Memory - Flash - MTFC32GALAHAM-WT TR 886431-MTFC32GALAHAM-WT TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 886431-MTFC32GALAHAM -WT TR Series: e•MMC™ Operating Temperature Range: -25°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 256Gb (32G x 8) MMC Package: Reel - TR Family Name: MTFC32 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: MTFC32GALAHAM-WT TR-ND, MTFC32GALAHAM-WTTR

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886431-MTFC32GALAHAM-WT TR
Series: e•MMC™
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 256Gb (32G x 8) MMC
Package: Reel - TR
Family Name: MTFC32
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: MTFC32GALAHAM-WT TR-ND, MTFC32GALAHAM-WTTR

Buy Now
Memory IC and Storage Component - 774-MTFC32GALAHAM-WT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC32GALAHAM-WT TR
Memory IC and Storage Component 774-MTFC32GALAHAM-WT TR
IC FLASH 256GBIT MMC 153VFBGA Product overview: MTFC32GALAHAM-WT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC32GALAHAM-WT TR can be used for catalog matching and distributor lookup.

IC FLASH 256GBIT MMC 153VFBGA Product overview: MTFC32GALAHAM-WT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC32GALAHAM-WT TR can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC32GALAHAM-WT TR
Integrated Circuits (ICs) - Memory - Memory MTFC32GALAHAM-WT TR
IC FLASH 256GBIT MMC 153VFBGA

IC FLASH 256GBIT MMC 153VFBGA

Supplier's Site
IC FLASH 256GBIT MMC 153VFBGA

IC FLASH 256GBIT MMC 153VFBGA

Supplier's Site
Memory - MTFC32GALAHAM-WT TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 256Gbit MMC

FLASH - NAND Memory IC 256Gbit MMC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 886431-MTFC32GALAHAM-WT TR 774-MTFC32GALAHAM-WT TR MTFC32GALAHAM-WT TR MTFC32GALAHAM-WT TR MTFC32GALAHAM-WT TR
Product Name Memory - Flash - MTFC32GALAHAM-WT TR Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - Controllers - DP8422AVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 27C256-20/P229 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details