IC FLASH 256GBIT MMC 100TBGA Product overview: MTFC32GAKAENA-4M IT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC32GAKAENA-4M
FLASH - NAND Memory IC 256Gb (32G x 8) MMC 100-TBGA (14x18)
IC FLASH 256GBIT MMC 100TBGA
FLASH - NAND Memory IC 256Gbit MMC 100-TBGA (14x18)
IC FLASH 256GBIT MMC 100TBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MTFC32GAKAENA-4M IT TR | 557-1972-2-ND | MTFC32GAKAENA-4M IT TR | MTFC32GAKAENA-4M IT TR | MTFC32GAKAENA-4M IT TR |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000000 kbits | 256000000 kbits | 256000000 kbits | 256000000 kbits | |
| Number of Words | 256000000 to 32000000 k |