Manufacturer: Micron Technology Inc.
Win Source Part Number: 811709-MTFC32GAKAEJP
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 256Gb (32G x 8)
Supplier Device Package: 153-VFBGA (11.5x13)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Memory Interface: MMC
Manufacturer Package: 153-VFBGA
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,520
FLASH - NAND Memory IC 256Gb (32G x 8) MMC 153-VFBGA (11.5x13)
IC FLASH 256GBIT MMC 153VFBGA Product overview: MTFC32GAKAEJP-AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC32GAKAEJP-AI
FLASH MEMORY, 256GBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:256Gbit; Flash Memory Configuration:32G x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:153Pins; Clock Frequency:200MHz RoHS Compliant: Yes
IC FLASH 256GBIT MMC 153VFBGA
IC FLASH 256GBIT MMC 153VFBGA
FLASH - NAND Memory IC 256Gbit MMC 153-VFBGA (11.5x13)
IC FLASH 256GBIT MMC 153VFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 811709-MTFC32GAKAEJP-AIT | MTFC32GAKAEJP-AIT-ND | 774-MTFC32GAKAEJP-AIT | 80AH7122 | MTFC32GAKAEJP-AIT | MTFC32GAKAEJP-AIT | MTFC32GAKAEJP-AIT | MTFC32GAKAEJP-AIT |
| Product Name | Memory - Flash - MTFC32GAKAEJP-AIT | Memory | Memory IC and Storage Component | Flash Memory, 256Gbit, -40 To 85Deg C; Flash Memory Type Micron | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH - NAND | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 153-VFBGA | BGA; Tray | VFBGA | BGA | 153-VFBGA | BGA; 153-VFBGA | ||
| Data Rate | 200 MHz |