Micron Technology, Inc. Memory IC and Storage Component MTFC32GAKAEDQ-AIT

Description
Product overview: MTFC32GAKAEDQ-AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MTFC32GAKAEDQ-A IT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Product overview: MTFC32GAKAEDQ-AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MTFC32GAKAEDQ-A IT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 2020-MTFC32GAKAEDQ-AIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-MTFC32GAKAEDQ-AIT
Memory IC and Storage Component 2020-MTFC32GAKAEDQ-AIT
Product overview: MTFC32GAKAEDQ-AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MTFC32GAKAEDQ-A IT can be used for catalog matching and distributor lookup.

Product overview: MTFC32GAKAEDQ-AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MTFC32GAKAEDQ-AIT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MTFC32GAKAEDQ-AIT - 755251-MTFC32GAKAEDQ-AIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - MTFC32GAKAEDQ-AIT
755251-MTFC32GAKAEDQ-AIT
Memory - MTFC32GAKAEDQ-AIT 755251-MTFC32GAKAEDQ-AIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 755251-MTFC32GAKAEDQ -AIT Manufacturer Homepage: www.micron.com Reference case: FBGA Reference Date Code: 2016+ Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 755251-MTFC32GAKAEDQ-AIT
Manufacturer Homepage: www.micron.com
Reference case: FBGA
Reference Date Code: 2016+
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Flash Memory, 256Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7119 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 256Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7119
Flash Memory, 256Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7119
FLASH MEMORY, 256GBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:256Gbit; Flash Memory Configuration:32G x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:100Pins; Clock Frequency:200MHz RoHS Compliant: Yes

FLASH MEMORY, 256GBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:256Gbit; Flash Memory Configuration:32G x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:100Pins; Clock Frequency:200MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 2020-MTFC32GAKAEDQ-AIT 755251-MTFC32GAKAEDQ-AIT 80AH7119
Product Name Memory IC and Storage Component Memory - MTFC32GAKAEDQ-AIT Flash Memory, 256Gbit, -40 To 85Deg C; Flash Memory Type Micron
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 04188CBLBB-25 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 1.8 ns
Density 8000 kbits
View Details
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3V 3.3V SOIC Memory IC and Storage Component - 774-S25FL064P0XMFV003 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; FLASH, NOR
Access Time 8 ns
Operating Temperature -40 C (-40 F)
View Details
2 suppliers