IC FLASH 16GBIT MMC 153WFBGA Product overview: MTFC2GMXEA-WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC2GMXEA-WT can be used for catalog matching and distributor lookup.
Manufacturer: Micron Technology Inc.
Win Source Part Number: 747824-MTFC2GMXEA-WT
Manufacturer Homepage: www.micron.com
Reference case: BGA
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
FLASH - NAND Memory IC 16Gb (2G x 8) MMC 153-WFBGA (11.5x13)
FLASH - NAND Memory IC 16Gbit MMC 153-WFBGA (11.5x13)
IC FLASH 16GBIT MMC 153WFBGA
IC FLASH 16GBIT MMC 153WFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MTFC2GMXEA-WT | 747824-MTFC2GMXEA-WT | MTFC2GMXEA-WT-ND | MTFC2GMXEA-WT | MTFC2GMXEA-WT | MTFC2GMXEA-WT |
| Product Name | Memory IC and Storage Component | Memory - MTFC2GMXEA-WT | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |||
| Package Type | BGA; Tray | 153-WFBGA | BGA; 153-WFBGA | BGA |