Micron Technology, Inc. Memory - Flash - MTFC2GMXEA-WT TR MTFC2GMXEA-WT TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 141016-MTFC2GMXEA-WT TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 16Gb (2G x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 153-WFBGA (11.5x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 141016-MTFC2GMXEA-WT TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 16Gb (2G x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 153-WFBGA (11.5x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MTFC2GMXEA-WT TR - 141016-MTFC2GMXEA-WT TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MTFC2GMXEA-WT TR
141016-MTFC2GMXEA-WT TR
Memory - Flash - MTFC2GMXEA-WT TR 141016-MTFC2GMXEA-WT TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 141016-MTFC2GMXEA-WT TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 16Gb (2G x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 153-WFBGA (11.5x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 141016-MTFC2GMXEA-WT TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 16Gb (2G x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 153-WFBGA (11.5x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Memory - MTFC2GMXEA-WTTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 16Gb (2G x 8) MMC 153-WFBGA (11.5x13)

FLASH - NAND Memory IC 16Gb (2G x 8) MMC 153-WFBGA (11.5x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-MTFC2GMXEA-WT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC2GMXEA-WT TR
Memory IC and Storage Component 774-MTFC2GMXEA-WT TR
IC FLASH 16GBIT MMC 153WFBGA Product overview: MTFC2GMXEA-WT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC2GMXEA-WT TR can be used for catalog matching and distributor lookup.

IC FLASH 16GBIT MMC 153WFBGA Product overview: MTFC2GMXEA-WT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC2GMXEA-WT TR can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 16GBIT MMC 153WFBGA

IC FLASH 16GBIT MMC 153WFBGA

Supplier's Site
Memory - MTFC2GMXEA-WT TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 16Gbit MMC 153-WFBGA (11.5x13)

FLASH - NAND Memory IC 16Gbit MMC 153-WFBGA (11.5x13)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MTFC2GMXEA-WT TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC2GMXEA-WT TR
Integrated Circuits (ICs) - Memory - Memory MTFC2GMXEA-WT TR
IC FLASH 16GBIT MMC 153WFBGA

IC FLASH 16GBIT MMC 153WFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 141016-MTFC2GMXEA-WT TR MTFC2GMXEA-WTTR-ND 774-MTFC2GMXEA-WT TR MTFC2GMXEA-WT TR MTFC2GMXEA-WT TR MTFC2GMXEA-WT TR
Product Name Memory - Flash - MTFC2GMXEA-WT TR Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 8 611 200 833 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers