IC FLASH 16GBIT MMC 153VFBGA Product overview: MTFC2GMVEA-0M WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC2GMVEA-0M WT can be used for catalog matching and distributor lookup.
FLASH - NAND Memory IC 16Gb (2G x 8) MMC 153-VFBGA
Manufacturer: Micron Technology Inc.
Win Source Part Number: 330736-MTFC2GMVEA-0M
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 16Gb (2G x 8)
Family Name: MTFC2GMVEA
Categories: Integrated Circuits
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 153-VFBGA
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): KLM2G1DEHE-B101; MTFC2GMDEA-0M WT;
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
FLASH - NAND Memory IC 16Gbit MMC 153-VFBGA
IC FLASH 16GBIT MMC 153VFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MTFC2GMVEA-0M WT | MTFC2GMVEA-0MWT-ND | 330736-MTFC2GMVEA-0M WT | MTFC2GMVEA-0M WT | MTFC2GMVEA-0M WT | MTFC2GMVEA-0M WT | MTFC2GMVEA-0M WT |
| Product Name | Memory IC and Storage Component | Memory | Memory - Flash - MTFC2GMVEA-0M WT | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Flash | Flash; FLASH - NAND | Flash; FLASH | Flash; Non-Volatile |