Micron Technology, Inc. Memory - Flash - MTFC2GMVEA-0M WT TR MTFC2GMVEA-0M WT TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 790249-MTFC2GMVEA-0M WT TR Series: eMMC Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C (TA) Package: 153-VFBGA Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 16Gb (2G x 8) Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: MMC Manufacturer Package: 153-VFBGA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 790249-MTFC2GMVEA-0M WT TR Series: eMMC Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C (TA) Package: 153-VFBGA Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 16Gb (2G x 8) Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: MMC Manufacturer Package: 153-VFBGA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MTFC2GMVEA-0M WT TR - 790249-MTFC2GMVEA-0M WT TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MTFC2GMVEA-0M WT TR
790249-MTFC2GMVEA-0M WT TR
Memory - Flash - MTFC2GMVEA-0M WT TR 790249-MTFC2GMVEA-0M WT TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 790249-MTFC2GMVEA-0M WT TR Series: eMMC Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C (TA) Package: 153-VFBGA Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 16Gb (2G x 8) Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: MMC Manufacturer Package: 153-VFBGA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 790249-MTFC2GMVEA-0M WT TR
Series: eMMC
Packaging: Reel package
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 153-VFBGA
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 16Gb (2G x 8)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: MMC
Manufacturer Package: 153-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Memory - MTFC2GMVEA-0MWTTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 16Gb (2G x 8) MMC 153-VFBGA

FLASH - NAND Memory IC 16Gb (2G x 8) MMC 153-VFBGA

Buy Now Datasheet
Memory IC and Storage Component - 774-MTFC2GMVEA-0M WT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC2GMVEA-0M WT TR
Memory IC and Storage Component 774-MTFC2GMVEA-0M WT TR
IC FLASH 16GBIT MMC 153VFBGA Product overview: MTFC2GMVEA-0M WT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC2GMVEA-0M WT TR can be used for catalog matching and distributor lookup.

IC FLASH 16GBIT MMC 153VFBGA Product overview: MTFC2GMVEA-0M WT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC2GMVEA-0M WT TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MTFC2GMVEA-0M WT TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC2GMVEA-0M WT TR
Integrated Circuits (ICs) - Memory - Memory MTFC2GMVEA-0M WT TR
IC FLASH 16GBIT MMC 153VFBGA

IC FLASH 16GBIT MMC 153VFBGA

Supplier's Site
Memory - MTFC2GMVEA-0M WT TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 16Gbit MMC 153-VFBGA

FLASH - NAND Memory IC 16Gbit MMC 153-VFBGA

Buy Now
IC FLASH 16GBIT MMC 153VFBGA

IC FLASH 16GBIT MMC 153VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 790249-MTFC2GMVEA-0M WT TR MTFC2GMVEA-0MWTTR-ND 774-MTFC2GMVEA-0M WT TR MTFC2GMVEA-0M WT TR MTFC2GMVEA-0M WT TR MTFC2GMVEA-0M WT TR
Product Name Memory - Flash - MTFC2GMVEA-0M WT TR Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 16000 kbits
View Details