Micron Technology, Inc. Memory - Flash - MTFC2GMTEA-WT MTFC2GMTEA-WT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 725563-MTFC2GMTEA-WT Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 16Gb (2G x 8) Categories: Integrated Circuits Supplier Device Package: 153-WFBGA (11.5x13) Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Memory Format: FLASH Memory Interface: MMC Manufacturer Package: 153-WFBGA Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: MTFC2G Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 725563-MTFC2GMTEA-WT Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 16Gb (2G x 8) Categories: Integrated Circuits Supplier Device Package: 153-WFBGA (11.5x13) Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Memory Format: FLASH Memory Interface: MMC Manufacturer Package: 153-WFBGA Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: MTFC2G Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MTFC2GMTEA-WT - 725563-MTFC2GMTEA-WT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MTFC2GMTEA-WT
725563-MTFC2GMTEA-WT
Memory - Flash - MTFC2GMTEA-WT 725563-MTFC2GMTEA-WT
Manufacturer: Micron Technology Inc. Win Source Part Number: 725563-MTFC2GMTEA-WT Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 16Gb (2G x 8) Categories: Integrated Circuits Supplier Device Package: 153-WFBGA (11.5x13) Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Memory Format: FLASH Memory Interface: MMC Manufacturer Package: 153-WFBGA Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: MTFC2G Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 725563-MTFC2GMTEA-WT
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 16Gb (2G x 8)
Categories: Integrated Circuits
Supplier Device Package: 153-WFBGA (11.5x13)
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Memory Format: FLASH
Memory Interface: MMC
Manufacturer Package: 153-WFBGA
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: MTFC2G
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-MTFC2GMTEA-WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC2GMTEA-WT
Memory IC and Storage Component 774-MTFC2GMTEA-WT
IC FLASH 16GBIT MMC 153WFBGA Product overview: MTFC2GMTEA-WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC2GMTEA-WT can be used for catalog matching and distributor lookup.

IC FLASH 16GBIT MMC 153WFBGA Product overview: MTFC2GMTEA-WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC2GMTEA-WT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MTFC2GMTEA-WT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 16Gb (2G x 8) MMC 153-WFBGA (11.5x13)

FLASH - NAND Memory IC 16Gb (2G x 8) MMC 153-WFBGA (11.5x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MTFC2GMTEA-WT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC2GMTEA-WT
Integrated Circuits (ICs) - Memory - Memory MTFC2GMTEA-WT
IC FLASH 16GBIT MMC 153WFBGA

IC FLASH 16GBIT MMC 153WFBGA

Supplier's Site
IC FLASH 16GBIT MMC 153WFBGA

IC FLASH 16GBIT MMC 153WFBGA

Supplier's Site Datasheet
Memory - MTFC2GMTEA-WT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 16Gbit MMC 153-WFBGA (11.5x13)

FLASH - NAND Memory IC 16Gbit MMC 153-WFBGA (11.5x13)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 725563-MTFC2GMTEA-WT 774-MTFC2GMTEA-WT MTFC2GMTEA-WT-ND MTFC2GMTEA-WT MTFC2GMTEA-WT MTFC2GMTEA-WT
Product Name Memory - Flash - MTFC2GMTEA-WT Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256L25YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details