Micron Technology, Inc. Memory MTFC2GMTEA-WT TR

Description
FLASH - NAND Memory IC 16Gb (2G x 8) MMC 153-WFBGA (11.5x13)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 16Gb (2G x 8) MMC 153-WFBGA (11.5x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MTFC2GMTEA-WTTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 16Gb (2G x 8) MMC 153-WFBGA (11.5x13)

FLASH - NAND Memory IC 16Gb (2G x 8) MMC 153-WFBGA (11.5x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-MTFC2GMTEA-WT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC2GMTEA-WT TR
Memory IC and Storage Component 774-MTFC2GMTEA-WT TR
IC FLASH 16GBIT MMC 153WFBGA Product overview: MTFC2GMTEA-WT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC2GMTEA-WT TR can be used for catalog matching and distributor lookup.

IC FLASH 16GBIT MMC 153WFBGA Product overview: MTFC2GMTEA-WT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC2GMTEA-WT TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MTFC2GMTEA-WT TR - 790248-MTFC2GMTEA-WT TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MTFC2GMTEA-WT TR
790248-MTFC2GMTEA-WT TR
Memory - Flash - MTFC2GMTEA-WT TR 790248-MTFC2GMTEA-WT TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 790248-MTFC2GMTEA-WT TR Series: eMMC Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C (TA) Package: 153-WFBGA Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 16Gb (2G x 8) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: MMC Manufacturer Package: 153-WFBGA (11.5x13) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 790248-MTFC2GMTEA-WT TR
Series: eMMC
Packaging: Reel package
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 153-WFBGA
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 16Gb (2G x 8)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: MMC
Manufacturer Package: 153-WFBGA (11.5x13)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Memory - MTFC2GMTEA-WT TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 16Gbit MMC 153-WFBGA (11.5x13)

FLASH - NAND Memory IC 16Gbit MMC 153-WFBGA (11.5x13)

Buy Now
IC FLASH 16GBIT MMC 153WFBGA

IC FLASH 16GBIT MMC 153WFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MTFC2GMTEA-WT TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC2GMTEA-WT TR
Integrated Circuits (ICs) - Memory - Memory MTFC2GMTEA-WT TR
IC FLASH 16GBIT MMC 153WFBGA

IC FLASH 16GBIT MMC 153WFBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MTFC2GMTEA-WTTR-ND 774-MTFC2GMTEA-WT TR 790248-MTFC2GMTEA-WT TR MTFC2GMTEA-WT TR MTFC2GMTEA-WT TR MTFC2GMTEA-WT TR
Product Name Memory Memory IC and Storage Component Memory - Flash - MTFC2GMTEA-WT TR Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 00001922424 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - MC28F008-12/R - Rochester Electronics
Specs
Memory Category Flash
Package Type DIP; CDIP
View Details
2 suppliers
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details