Micron Technology, Inc. Integrated Circuits(ICs) MTFC2GMDEA-0MWT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 208913-MTFC2GMDEA-0M WT Category: Integrated Circuits(ICs) Family: Memory Series: e?MMC? Packaging: * Operating Temperature Range: -25°C ~ 85°C (TA) Package: * Manufacturer Device Package: * Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NAND Memory Size: 16G (2G x 8) Interface: MMC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 208913-MTFC2GMDEA-0M WT Category: Integrated Circuits(ICs) Family: Memory Series: e?MMC? Packaging: * Operating Temperature Range: -25°C ~ 85°C (TA) Package: * Manufacturer Device Package: * Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NAND Memory Size: 16G (2G x 8) Interface: MMC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 208913-MTFC2GMDEA-0MWT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
208913-MTFC2GMDEA-0MWT
Integrated Circuits(ICs) 208913-MTFC2GMDEA-0MWT
Manufacturer: Micron Technology Inc. Win Source Part Number: 208913-MTFC2GMDEA-0M WT Category: Integrated Circuits(ICs) Family: Memory Series: e?MMC? Packaging: * Operating Temperature Range: -25°C ~ 85°C (TA) Package: * Manufacturer Device Package: * Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NAND Memory Size: 16G (2G x 8) Interface: MMC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 208913-MTFC2GMDEA-0MWT
Category: Integrated Circuits(ICs)
Family: Memory
Series: e?MMC?
Packaging: *
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: *
Manufacturer Device Package: *
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NAND
Memory Size: 16G (2G x 8)
Interface: MMC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-MTFC2GMDEA-0MWT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC2GMDEA-0MWT
Memory IC and Storage Component 774-MTFC2GMDEA-0MWT
IC FLASH 16GBIT 153VFBGA Product overview: MTFC2GMDEA-0MWT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC2GMDEA-0MWT can be used for catalog matching and distributor lookup.

IC FLASH 16GBIT 153VFBGA Product overview: MTFC2GMDEA-0MWT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC2GMDEA-0MWT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 208913-MTFC2GMDEA-0MWT 774-MTFC2GMDEA-0MWT
Product Name Integrated Circuits(ICs) Memory IC and Storage Component
Memory Category Flash; FLASH - NAND Flash; FLASH - NAND
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Flash Memory, 1Mbit, 55Ns, 32-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8277 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 1000 kbits
Package Type TSOP
View Details
Memory - S25FL116K0XMFI011 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 16000 kbits
View Details