Micron Technology, Inc. Memory IC and Storage Component MTFC2GMDEA-0M

Description
IC FLASH 16GBIT 153VFBGA Product overview: MTFC2GMDEA-0M from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC2GMDEA-0M can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FLASH 16GBIT 153VFBGA Product overview: MTFC2GMDEA-0M from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC2GMDEA-0M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MTFC2GMDEA-0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC2GMDEA-0M
Memory IC and Storage Component 774-MTFC2GMDEA-0M
IC FLASH 16GBIT 153VFBGA Product overview: MTFC2GMDEA-0M from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC2GMDEA-0M can be used for catalog matching and distributor lookup.

IC FLASH 16GBIT 153VFBGA Product overview: MTFC2GMDEA-0M from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC2GMDEA-0M can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MTFC2GMDEA-0M - 208912-MTFC2GMDEA-0M - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MTFC2GMDEA-0M
208912-MTFC2GMDEA-0M
Memory - Flash - MTFC2GMDEA-0M 208912-MTFC2GMDEA-0M
Manufacturer: Micron Technology Inc. Win Source Part Number: 208912-MTFC2GMDEA-0M Technology: FLASH - NAND Memory Size: 16Gb (2G x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 208912-MTFC2GMDEA-0M
Technology: FLASH - NAND
Memory Size: 16Gb (2G x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-MTFC2GMDEA-0M 208912-MTFC2GMDEA-0M
Product Name Memory IC and Storage Component Memory - Flash - MTFC2GMDEA-0M
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
 - MR28F010-90/R - Rochester Electronics
Specs
Memory Category Flash
Package Type CLCC
View Details
4 suppliers