Micron Technology, Inc. Flash Memory, 256Gbit, -40 To 95Deg C; Flash Memory Type Micron MTFC256GAVATTC-IT

Description
FLASH MEMORY, 256GBIT, -40 TO 95DEG C; Flash Memory Type:UFS NAND; Memory Size:256Gbit; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:LFBGA; No. of Pins:153Pins; Clock Frequency:-; Access Time:- RoHS Compliant: Yes
Datasheet
Description
FLASH MEMORY, 256GBIT, -40 TO 95DEG C; Flash Memory Type:UFS NAND; Memory Size:256Gbit; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:LFBGA; No. of Pins:153Pins; Clock Frequency:-; Access Time:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 256Gbit, -40 To 95Deg C; Flash Memory Type Micron - 80AH7117 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 256Gbit, -40 To 95Deg C; Flash Memory Type Micron
80AH7117
Flash Memory, 256Gbit, -40 To 95Deg C; Flash Memory Type Micron 80AH7117
FLASH MEMORY, 256GBIT, -40 TO 95DEG C; Flash Memory Type:UFS NAND; Memory Size:256Gbit; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:LFBGA; No. of Pins:153Pins; Clock Frequency:-; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 256GBIT, -40 TO 95DEG C; Flash Memory Type:UFS NAND; Memory Size:256Gbit; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:LFBGA; No. of Pins:153Pins; Clock Frequency:-; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 80AH7117
Product Name Flash Memory, 256Gbit, -40 To 95Deg C; Flash Memory Type Micron
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 792.487-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details